Alpha Wire Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire 391265 WH005

Description
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire - 03M4806 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire
03M4806
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire 03M4806
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03M4806
Product Name Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details