Alpha Wire Hook-up Wire 391262 WH002

Description
391262 WHITE 500 FT
Request a Quote
Description
391262 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391262 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391262 WH002
Hook-up Wire 391262 WH002
391262 WHITE 500 FT

391262 WHITE 500 FT

Buy Now
391262 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft - ALP391262-WH002 - Lapp Tannehill
Savage, MN, United States
391262 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft
ALP391262-WH002
391262 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft ALP391262-WH002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 25000V, White, 500ft, 391262 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391262 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.217 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 25000V, White, 500ft, 391262 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391262 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.217 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391262 WH002 ALP391262-WH002
Product Name Hook-up Wire 391262 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.2170 inch (5.51 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 024311-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details