Alpha Wire Hook-up Wire 391259 WH005

Description
391259 WHITE 100 FT
Request a Quote
Description
391259 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391259 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391259 WH005
Hook-up Wire 391259 WH005
391259 WHITE 100 FT

391259 WHITE 100 FT

Buy Now
391259 WH005 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALP391259-WH005 - Lapp Tannehill
Savage, MN, United States
391259 WH005 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALP391259-WH005
391259 WH005 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALP391259-WH005
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391259 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391259 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391259 WH005 ALP391259-WH005
Product Name Hook-up Wire 391259 WH005 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.5320 inch (13.51 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 152295-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details