Alpha Wire 391259 WH001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft 391259 WH001

Description
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391259 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2
Description
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391259 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Suppliers

Company
Product
Description
Supplier Links
391259 WH001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft - ALP391259-WH001 - Lapp Tannehill
Savage, MN, United States
391259 WH001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
ALP391259-WH001
391259 WH001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft ALP391259-WH001
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391259 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391259 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP391259-WH001
Product Name 391259 WH001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.5320 inch (13.51 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details