Alpha Wire Hook-up Wire 391259 BK002

Description
391259 BLACK 500 FT
Request a Quote
Description
391259 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391259 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391259 BK002
Hook-up Wire 391259 BK002
391259 BLACK 500 FT

391259 BLACK 500 FT

Buy Now
391259 BK002 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft - ALP391259-BK002 - Lapp Tannehill
Savage, MN, United States
391259 BK002 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
ALP391259-BK002
391259 BK002 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft ALP391259-BK002
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391259 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391259 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391259 BK002 ALP391259-BK002
Product Name Hook-up Wire 391259 BK002 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.5320 inch (13.51 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 065023-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details