Alpha Wire Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire 391245 WH001

Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire - 03F2529 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire
03F2529
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire 03F2529
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2529
Product Name Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details