Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, White, 100ft, 391099 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 391099 WH005 | ALP391099-WH005 |
| Product Name | Hook-up Wire | 391099 WH005 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - White - 100ft |
| Rated Voltage | 50000 volts | |
| Nominal Diameter | 0.4180 inch (10.62 mm) | |
| Rated Temperature | -40 to 150 C (-40 to 302 F) |