Alpha Wire Hook-up Wire 391099 WH002

Description
391099 White 500 FT
Request a Quote
Description
391099 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391099 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391099 WH002
Hook-up Wire 391099 WH002
391099 White 500 FT

391099 White 500 FT

Buy Now
391099 WH002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft - ALP391099-WH002 - Lapp Tannehill
Savage, MN, United States
391099 WH002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft
ALP391099-WH002
391099 WH002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft ALP391099-WH002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, White, 500ft, 391099 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, White, 500ft, 391099 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391099 WH002 ALP391099-WH002
Product Name Hook-up Wire 391099 WH002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft
Rated Voltage 50000 volts
Nominal Diameter 0.4180 inch (10.62 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details