Alpha Wire Hook-up Wire 391099 BK002

Description
391099 Black 500 FT
Request a Quote
Description
391099 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391099 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391099 BK002
Hook-up Wire 391099 BK002
391099 Black 500 FT

391099 Black 500 FT

Buy Now
391099 BK002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 500ft - ALP391099-BK002 - Lapp Tannehill
Savage, MN, United States
391099 BK002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 500ft
ALP391099-BK002
391099 BK002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 500ft ALP391099-BK002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 500ft, 391099 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 500ft, 391099 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391099 BK002 ALP391099-BK002
Product Name Hook-up Wire 391099 BK002 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 500ft
Rated Voltage 50000 volts
Nominal Diameter 0.4180 inch (10.62 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details