Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 391097 WH001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire - 03F2535 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
03F2535
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 03F2535
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2535
Product Name Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details