Alpha Wire Hook-up Wire 391097 WH001

Description
391097 WHITE 1000 FT
Request a Quote
Description
391097 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391097 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391097 WH001
Hook-up Wire 391097 WH001
391097 WHITE 1000 FT

391097 WHITE 1000 FT

Buy Now
391097 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 40000V - White - 1000ft - ALP391097-WH001 - Lapp Tannehill
Savage, MN, United States
391097 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 40000V - White - 1000ft
ALP391097-WH001
391097 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 40000V - White - 1000ft ALP391097-WH001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 40000V, White, 1000ft, 391097 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391097 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.312 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 40000V, White, 1000ft, 391097 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391097 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.312 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391097 WH001 ALP391097-WH001
Product Name Hook-up Wire 391097 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 40000V - White - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.3120 inch (7.92 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details