Alpha Wire Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire 391045 WH005

Description
HOOK UP WIRE, 100FT, 10AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 10AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire - 03F2532 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire
03F2532
Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire 03F2532
HOOK UP WIRE, 100FT, 10AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2532
Product Name Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details