Alpha Wire Hook-up Wire 391045 WH002

Description
391045 WHITE 500 FT
Request a Quote
Description
391045 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391045 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391045 WH002
Hook-up Wire 391045 WH002
391045 WHITE 500 FT

391045 WHITE 500 FT

Buy Now
Hook Up Wire - 2850147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850147
Hook Up Wire 2850147
Alpha Wire 391045 WH002 Hook Up Wire

Alpha Wire 391045 WH002 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 391045 WH002 2850147
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details