Alpha Wire Hook-up Wire 391045 WH001

Description
391045 WHITE 1000 FT
Request a Quote
Description
391045 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391045 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391045 WH001
Hook-up Wire 391045 WH001
391045 WHITE 1000 FT

391045 WHITE 1000 FT

Buy Now
Hook Up Wire - 2769682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769682
Hook Up Wire 2769682
Alpha Wire 391045 WH001 Hook Up Wire

Alpha Wire 391045 WH001 Hook Up Wire

Supplier's Site
391045 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft - ALP391045-WH001 - Lapp Tannehill
Savage, MN, United States
391045 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
ALP391045-WH001
391045 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft ALP391045-WH001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391045 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391045 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.208 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391045 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391045 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.208 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 391045 WH001 2769682 ALP391045-WH001
Product Name Hook-up Wire Hook Up Wire 391045 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
Rated Temperature 150 C (302 F) -40 to 150 C (-40 to 302 F)
North American 10 AWG 10 AWG
Stranding Type 105
Approvals UL Listing Mark; UL 3239
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details