Alpha Wire Hook-up Wire 391040 BK002

Description
391040 Black 500 FT
Request a Quote
Description
391040 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391040 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391040 BK002
Hook-up Wire 391040 BK002
391040 Black 500 FT

391040 Black 500 FT

Buy Now
391040 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 500ft - ALP391040-BK002 - Lapp Tannehill
Savage, MN, United States
391040 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 500ft
ALP391040-BK002
391040 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 500ft ALP391040-BK002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, Black, 500ft, 391040 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391040 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, Black, 500ft, 391040 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391040 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391040 BK002 ALP391040-BK002
Product Name Hook-up Wire 391040 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1980 inch (5.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1489683001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details