Alpha Wire Hook-Up Wire, 5.32Mm2, 30M, White; Jacket Material Alpha Wire 391000 WH005

Description
HOOK-UP WIRE, 5.32MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 5.32MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 5.32Mm2, 30M, White; Jacket Material Alpha Wire - 25H9571 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 5.32Mm2, 30M, White; Jacket Material Alpha Wire
25H9571
Hook-Up Wire, 5.32Mm2, 30M, White; Jacket Material Alpha Wire 25H9571
HOOK-UP WIRE, 5.32MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 5.32MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25H9571
Product Name Hook-Up Wire, 5.32Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details