Alpha Wire Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire 391000 BK005

Description
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire - 19M8499 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire
19M8499
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire 19M8499
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8499
Product Name Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details