Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire 391000 BK001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire - 03F7356 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
03F7356
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire 03F7356
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7356
Product Name Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details