Alpha Wire Hook-up Wire 390897 WH002

Description
390897 WHITE 500 FT
Request a Quote
Description
390897 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390897 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390897 WH002
Hook-up Wire 390897 WH002
390897 WHITE 500 FT

390897 WHITE 500 FT

Buy Now
390897 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 500ft - ALP390897-WH002 - Lapp Tannehill
Savage, MN, United States
390897 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 500ft
ALP390897-WH002
390897 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 500ft ALP390897-WH002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 500ft, 390897 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.363 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 500ft, 390897 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.363 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390897 WH002 ALP390897-WH002
Product Name Hook-up Wire 390897 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 500ft
Rated Voltage 40000 volts
Nominal Diameter 0.3630 inch (9.22 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1853983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details