Alpha Wire Hook-up Wire 390862 WH002

Description
390862 WHITE 500 FT
Request a Quote
Description
390862 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390862 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390862 WH002
Hook-up Wire 390862 WH002
390862 WHITE 500 FT

390862 WHITE 500 FT

Buy Now
390862 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft - ALP390862-WH002 - Lapp Tannehill
Savage, MN, United States
390862 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft
ALP390862-WH002
390862 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft ALP390862-WH002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, White, 500ft, 390862 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, White, 500ft, 390862 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390862 WH002 ALP390862-WH002
Product Name Hook-up Wire 390862 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft
Rated Voltage 25000 volts
Nominal Diameter 0.2930 inch (7.44 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details