Alpha Wire Hook-up Wire 390862 BK005

Description
390862 Black 100 FT
Request a Quote
Description
390862 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390862 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390862 BK005
Hook-up Wire 390862 BK005
390862 Black 100 FT

390862 Black 100 FT

Buy Now
390862 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft - ALP390862-BK005 - Lapp Tannehill
Savage, MN, United States
390862 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
ALP390862-BK005
390862 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft ALP390862-BK005
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 390862 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 390862 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390862 BK005 ALP390862-BK005
Product Name Hook-up Wire 390862 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
Rated Voltage 25000 volts
Nominal Diameter 0.2930 inch (7.44 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Primary Wire - 1310963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details