Alpha Wire Hook-up Wire 390862 BK001

Description
390862 Black 1000 FT
Request a Quote
Description
390862 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390862 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390862 BK001
Hook-up Wire 390862 BK001
390862 Black 1000 FT

390862 Black 1000 FT

Buy Now
390862 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft - ALP390862-BK001 - Lapp Tannehill
Savage, MN, United States
390862 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft
ALP390862-BK001
390862 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft ALP390862-BK001
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390862 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390862 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.293 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390862 BK001 ALP390862-BK001
Product Name Hook-up Wire 390862 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft
Rated Voltage 25000 volts
Nominal Diameter 0.2930 inch (7.44 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 173763-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details