Alpha Wire Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire 390845 WH005

Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire - 27M1336 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire
27M1336
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire 27M1336
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1336
Product Name Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details