Alpha Wire Hook-up Wire 390645 WH005

Description
390645 WHITE 100 FT
Request a Quote
Description
390645 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390645 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390645 WH005
Hook-up Wire 390645 WH005
390645 WHITE 100 FT

390645 WHITE 100 FT

Buy Now
390645 WH005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft - ALP390645-WH005 - Lapp Tannehill
Savage, MN, United States
390645 WH005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
ALP390645-WH005
390645 WH005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft ALP390645-WH005
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 390645 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 390645 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390645 WH005 ALP390645-WH005
Product Name Hook-up Wire 390645 WH005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
Rated Voltage 15000 volts
Nominal Diameter 0.3030 inch (7.7 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details