Alpha Wire Hook-up Wire 390645 BK005

Description
390645 Black 100 FT
Request a Quote
Description
390645 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390645 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390645 BK005
Hook-up Wire 390645 BK005
390645 Black 100 FT

390645 Black 100 FT

Buy Now
390645 BK005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft - ALP390645-BK005 - Lapp Tannehill
Savage, MN, United States
390645 BK005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft
ALP390645-BK005
390645 BK005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft ALP390645-BK005
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 100ft, 390645 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 100ft, 390645 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390645 BK005 ALP390645-BK005
Product Name Hook-up Wire 390645 BK005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft
Rated Voltage 15000 volts
Nominal Diameter 0.3030 inch (7.7 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details