Alpha Wire Hook-up Wire 390645 BK002

Description
390645 Black 500 FT
Request a Quote
Description
390645 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390645 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390645 BK002
Hook-up Wire 390645 BK002
390645 Black 500 FT

390645 Black 500 FT

Buy Now
390645 BK002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 500ft - ALP390645-BK002 - Lapp Tannehill
Savage, MN, United States
390645 BK002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 500ft
ALP390645-BK002
390645 BK002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 500ft ALP390645-BK002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 500ft, 390645 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 500ft, 390645 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390645 BK002 ALP390645-BK002
Product Name Hook-up Wire 390645 BK002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 500ft
Rated Voltage 15000 volts
Nominal Diameter 0.3030 inch (7.7 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 116367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details