Alpha Wire Flat Cable, 60 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 3590/60 SL005

Description
FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet
Description
FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 60 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire - 44F2885 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 60 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
44F2885
Flat Cable, 60 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 44F2885
FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F2885
Product Name Flat Cable, 60 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers