Alpha Wire Flat Cable, 24 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 3590/24 SL005

Description
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet
Description
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 24 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire - 37F3746 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 24 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
37F3746
Flat Cable, 24 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 37F3746
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:24Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37F3746
Product Name Flat Cable, 24 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers