Alpha Wire Twist-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire 3586/40 MC005

Description
TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm
Datasheet
Description
TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire - 89K8196 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
89K8196
Twist-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire 89K8196
TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm

TWIST-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8196
Product Name Twist-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details