Alpha Wire Flat Ribbon Cables 3585/50 BK005

Description
"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3585/50BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3585/50BK005-100-ND
Flat Ribbon Cables 3585/50BK005-100-ND
"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Black 50 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

Buy Now Datasheet
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire - 85K9796 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire
85K9796
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire 85K9796
ROUND-TO-FLAT CABLE, 50 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 50 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3585/50BK005-100-ND 85K9796
Product Name Flat Ribbon Cables Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 50 #
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details