Alpha Wire Flat Ribbon Cables 3585/40 BK005

Description
"Flat Ribbon Cable Black 40 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 40 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3585/40BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3585/40BK005-100-ND
Flat Ribbon Cables 3585/40BK005-100-ND
"Flat Ribbon Cable Black 40 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Black 40 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

Buy Now Datasheet
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire - 04F6001 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
04F6001
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire 04F6001
ROUND-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3585/40BK005-100-ND 04F6001
Product Name Flat Ribbon Cables Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 40 #
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details