Alpha Wire Ribbon Cable 3585/26 BK005

Description
Alpha Wire 3585/26 BK005 Ribbon Cable
Request a Quote Datasheet
Description
Alpha Wire 3585/26 BK005 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 361197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
361197
Ribbon Cable 361197
Alpha Wire 3585/26 BK005 Ribbon Cable

Alpha Wire 3585/26 BK005 Ribbon Cable

Supplier's Site
Flat Ribbon Cables - 3585/26BK005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3585/26BK005-ND
Flat Ribbon Cables 3585/26BK005-ND
"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

Buy Now Datasheet
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire - 04F6000 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
04F6000
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire 04F6000
ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 361197 3585/26BK005-ND 04F6000
Product Name Ribbon Cable Flat Ribbon Cables Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Alpha Wire
Cable Type Flat Cable Flat Cable
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data