Alpha Wire Flat Ribbon Cables 3583/9 MC005

Description
"Flat Ribbon Cable Multiple 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3583/9MC005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3583/9MC005-ND
Flat Ribbon Cables 3583/9MC005-ND
"Flat Ribbon Cable Multiple 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Cable, Flat Ribbon, 9 Conductor, 28AWG,Stranded, PVC, 300V - 70216298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 9 Conductor, 28AWG,Stranded, PVC, 300V
70216298
Cable, Flat Ribbon, 9 Conductor, 28AWG,Stranded, PVC, 300V 70216298
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

Supplier's Site
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 86K9065 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
86K9065
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 86K9065
FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-coloredR oHS Compliant: Yes

FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-coloredRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3583/9MC005-ND 70216298 86K9065
Product Name Flat Ribbon Cables Cable, Flat Ribbon, 9 Conductor, 28AWG,Stranded, PVC, 300V Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details