Alpha Wire Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded 3583/50 MC005

Description
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
Datasheet
Description
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded - 70216288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded
70216288
Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded 70216288
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

Supplier's Site
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 03F2286 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
03F2286
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 03F2286
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70216288 03F2286
Product Name Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details