Alpha Wire Flat Ribbon Cables 3583/34 MC005

Description
"Flat Ribbon Cable Multiple 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote
Description
"Flat Ribbon Cable Multiple 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Flat Cable, part number 03F2284, features 34 conductors with a wire gauge of 28 AWG. It is designed for a maximum voltage rating of 300V and comes in a length of 100 feet. The cable is unshielded and has a pitch spacing of 1.27 mm. It is compliant with RoHS regulations, ensuring that it meets environmental standards regarding hazardous substances. This product is suitable for applications requiring a reliable and flexible flat cable solution.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Flat Cable, part number 03F2284, features 34 conductors with a wire gauge of 28 AWG. It is designed for a maximum voltage rating of 300V and comes in a length of 100 feet. The cable is unshielded and has a pitch spacing of 1.27 mm. It is compliant with RoHS regulations, ensuring that it meets environmental standards regarding hazardous substances. This product is suitable for applications requiring a reliable and flexible flat cable solution.

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3583/34MC005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3583/34MC005-ND
Flat Ribbon Cables 3583/34MC005-ND
"Flat Ribbon Cable Multiple 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 03F2284 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
03F2284
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 03F2284
FLAT CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3583/34MC005-ND 03F2284
Product Name Flat Ribbon Cables Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 34 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers