Alpha Wire Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 3583/25 MC005

Description
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 86K7320 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
86K7320
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 86K7320
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7320
Product Name Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details