Alpha Wire Flat Ribbon Cables 3583/24 MC005

Description
"Flat Ribbon Cable Multiple 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3583/24MC005-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3583/24MC005-100-ND
Flat Ribbon Cables 3583/24MC005-100-ND
"Flat Ribbon Cable Multiple 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 85K9794 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
85K9794
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 85K9794
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:24Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3583/24MC005-100-ND 85K9794
Product Name Flat Ribbon Cables Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers