Alpha Wire Flat Ribbon Cables 3583/16 MC005

Description
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3583/16MC005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3583/16MC005-ND
Flat Ribbon Cables 3583/16MC005-ND
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 03F2281 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
03F2281
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 03F2281
FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3583/16MC005-ND 03F2281
Product Name Flat Ribbon Cables Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details