Alpha Wire Flat Cable, 60 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire 3582/60 SL005

Description
FLAT CABLE, 60 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 60 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 60 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire - 04F6010 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 60 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire
04F6010
Flat Cable, 60 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire 04F6010
FLAT CABLE, 60 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 60 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6010
Product Name Flat Cable, 60 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details