Alpha Wire Flat Cable, 50 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire 3582/50 SL005

Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire - 89K8193 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire
89K8193
Flat Cable, 50 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire 89K8193
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8193
Product Name Flat Cable, 50 Conductor, 100Ft, 30Awg, 300V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details