Alpha Wire Flat Ribbon Cables 3582/26 SL005

Description
"Flat Ribbon Cable Gray 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3582/26SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3582/26SL005-100-ND
Flat Ribbon Cables 3582/26SL005-100-ND
"Flat Ribbon Cable Gray 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Electrical Cable/Wire - 17425449 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17425449
Electrical Cable/Wire 17425449
(PRICE/SP OF 100) FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, GRAY, 300V, CABLE SHIELDING:UNSHIELDED , NO. OF CONDUCTORS:26CONDUCT OR, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:0.05MM², REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, JACKET COLOR:GREY ROHS. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 100) FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, GRAY, 300V, CABLE SHIELDING:UNSHIELDED, NO. OF CONDUCTORS:26CONDUCTOR, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:0.05MM², REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, JACKET COLOR:GREY ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flat Cable, 26 Conductor, 100Ft, 30Awg, Gray, 300V; Cable Shielding Alpha Wire - 04F6007 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 100Ft, 30Awg, Gray, 300V; Cable Shielding Alpha Wire
04F6007
Flat Cable, 26 Conductor, 100Ft, 30Awg, Gray, 300V; Cable Shielding Alpha Wire 04F6007
FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, GRAY, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, GRAY, 300V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3582/26SL005-100-ND 17425449 04F6007
Product Name Flat Ribbon Cables Electrical Cable/Wire Flat Cable, 26 Conductor, 100Ft, 30Awg, Gray, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 26 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details