Alpha Wire Flat Ribbon Cables 3580/40 SL005

Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3580/40SL005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3580/40SL005-ND
Flat Ribbon Cables 3580/40SL005-ND
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding Alpha Wire - 02F7844 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding Alpha Wire
02F7844
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding Alpha Wire 02F7844
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat Ribbon, 40 Conductor, 28AWG, Stranded, PVC, 300V - 70216277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 40 Conductor, 28AWG, Stranded, PVC, 300V
70216277
Cable, Flat Ribbon, 40 Conductor, 28AWG, Stranded, PVC, 300V 70216277
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

Supplier's Site
Electrical Cable/Wire - 17501981 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17501981
Electrical Cable/Wire 17501981
(PRICE/SP OF 100) FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V, CABLE SHIELDING:UNSHIELDED , NO. OF CONDUCTORS:40CONDUCT OR, WIRE GAUGE:28AWG, CONDUCTOR AREA CSA:0.09MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, JACKET COLOR:GREY ROHS. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 100) FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V, CABLE SHIELDING:UNSHIELDED, NO. OF CONDUCTORS:40CONDUCTOR, WIRE GAUGE:28AWG, CONDUCTOR AREA CSA:0.09MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, JACKET COLOR:GREY ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Flat Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 3580/40SL005-ND 02F7844 70216277 17501981
Product Name Flat Ribbon Cables Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding Alpha Wire Cable, Flat Ribbon, 40 Conductor, 28AWG, Stranded, PVC, 300V Electrical Cable/Wire
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820350-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details