Alpha Wire Cables, Wires - Flat Ribbon Cables 3580/16 SL005

Description
Win Source Part Number: 1032660-3580/16 SL005 Category: Cables, Wires>Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 16 Standard Package: 10 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.033" (0.84mm) Ribbon Width: 0.800" (20.32mm) First Conductor Mark: Red Alternative Parts (Cross-Reference): 3580/9 SL005; 3580/24 SL005; 3580/20 SL005; 191-2801-126; 191-2801-110; 191-2801-1203580/16- SL005; 3580/16SL005; 358016SL005; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3580/16SL005,3580/16 SL005-ND Base Product Number: 3580/16
Request a Quote Datasheet
Description
Win Source Part Number: 1032660-3580/16 SL005 Category: Cables, Wires>Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 16 Standard Package: 10 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.033" (0.84mm) Ribbon Width: 0.800" (20.32mm) First Conductor Mark: Red Alternative Parts (Cross-Reference): 3580/9 SL005; 3580/24 SL005; 3580/20 SL005; 191-2801-126; 191-2801-110; 191-2801-1203580/16- SL005; 3580/16SL005; 358016SL005; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3580/16SL005,3580/16 SL005-ND Base Product Number: 3580/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1032660-3580/16 SL005
Cables, Wires - Flat Ribbon Cables 1032660-3580/16 SL005
Win Source Part Number: 1032660-3580/16 SL005 Category: Cables, Wires>Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 16 Standard Package: 10 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.033" (0.84mm) Ribbon Width: 0.800" (20.32mm) First Conductor Mark: Red Alternative Parts (Cross-Reference): 3580/9 SL005; 3580/24 SL005; 3580/20 SL005; 191-2801-126; 191-2801-110; 191-2801-1203580/16- SL005; 3580/16SL005; 358016SL005; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3580/16SL005,3580/16 SL005-ND Base Product Number: 3580/16

Win Source Part Number: 1032660-3580/16 SL005
Category: Cables, Wires>Flat Ribbon Cables
Pitch: 0.050" (1.27mm)
Package: Spool
Wire Gauge: 28 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 300 V
Number of Conductors: 16
Standard Package: 10
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Temperature Range - Operating: -20°C ~ 105°C
Ribbon Thickness: 0.033" (0.84mm)
Ribbon Width: 0.800" (20.32mm)
First Conductor Mark: Red
Alternative Parts (Cross-Reference): 3580/9 SL005; 3580/24 SL005; 3580/20 SL005; 191-2801-126; 191-2801-110; 191-2801-1203580/16-SL005; 3580/16SL005; 358016SL005;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3580/16SL005,3580/16 SL005-ND
Base Product Number: 3580/16

Buy Now Datasheet
Flat Ribbon Cables - 3580/16SL005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3580/16SL005-ND
Flat Ribbon Cables 3580/16SL005-ND
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 86K7317 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
86K7317
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 86K7317
FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat Ribbon, 16 Conductor, 28AWG, Stranded, PVC, 300V - 70216271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 16 Conductor, 28AWG, Stranded, PVC, 300V
70216271
Cable, Flat Ribbon, 16 Conductor, 28AWG, Stranded, PVC, 300V 70216271
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 1032660-3580/16 SL005 3580/16SL005-ND 86K7317 70216271
Product Name Cables, Wires - Flat Ribbon Cables Flat Ribbon Cables Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire Cable, Flat Ribbon, 16 Conductor, 28AWG, Stranded, PVC, 300V
Cable Type Flat Cable Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details