Alpha Wire Flat Ribbon Cables 3580/15 SL005

Description
"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3580/15SL005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3580/15SL005-ND
Flat Ribbon Cables 3580/15SL005-ND
"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Cable, Flat Ribbon, 15 Conductor, 28AWG, Stranded, PVC, 300V - 70216294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 15 Conductor, 28AWG, Stranded, PVC, 300V
70216294
Cable, Flat Ribbon, 15 Conductor, 28AWG, Stranded, PVC, 300V 70216294
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

Supplier's Site
Flat Cable, 15 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 37F3716 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 15 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
37F3716
Flat Cable, 15 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 37F3716
FLAT CABLE, 15 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 15 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3580/15SL005-ND 70216294 37F3716
Product Name Flat Ribbon Cables Cable, Flat Ribbon, 15 Conductor, 28AWG, Stranded, PVC, 300V Flat Cable, 15 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details