Alpha Wire Flat Ribbon Cables 3553 MC005

Description
"Flat Ribbon Cable Multiple 30 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 30 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3553MC005-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3553MC005-100-ND
Flat Ribbon Cables 3553MC005-100-ND
"Flat Ribbon Cable Multiple 30 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 30 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1010727-3553 MC005
Cables, Wires - Flat Ribbon Cables 1010727-3553 MC005
Win Source Part Number: 1010727-3553 MC005 Category: Cables, Wires>Flat Ribbon Cables Series: MIL-DTL-16878/1 Type B Pitch: 0.039" (1.00mm) Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2713 Conductor Strand: 7 Strands / 34 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Multiple Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.039" (0.99mm) Ribbon Width: 1.170" (29.72mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3553MC005-100,3553MC 005,3553MC005-ND,355 3 MC005-ND Base Product Number: 3553

Win Source Part Number: 1010727-3553 MC005
Category: Cables, Wires>Flat Ribbon Cables
Series: MIL-DTL-16878/1 Type B
Pitch: 0.039" (1.00mm)
Package: Spool
Wire Gauge: 26 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 600 V
Number of Conductors: 30
Standard Package: 1
Ratings: UL Style 2713
Conductor Strand: 7 Strands / 34 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Multiple
Temperature Range - Operating: -20°C ~ 105°C
Ribbon Thickness: 0.039" (0.99mm)
Ribbon Width: 1.170" (29.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3553MC005-100,3553MC005,3553MC005-ND,3553 MC005-ND
Base Product Number: 3553

Buy Now Datasheet
3553 Multiclr 100 Ft Rohs Compliant Alpha Wire - 02F6643 - Newark, An Avnet Company
Chicago, IL, United States
3553 Multiclr 100 Ft Rohs Compliant Alpha Wire
02F6643
3553 Multiclr 100 Ft Rohs Compliant Alpha Wire 02F6643
3553 MULTICLR 100 FT ROHS COMPLIANT: YES

3553 MULTICLR 100 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3553MC005-100-ND 1010727-3553 MC005 02F6643
Product Name Flat Ribbon Cables Cables, Wires - Flat Ribbon Cables 3553 Multiclr 100 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications MIL-SPEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details