Alpha Wire Flat Ribbon Cables 3550 MC005

Description
"Flat Ribbon Cable Multiple 10 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 10 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3550MC005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3550MC005-ND
Flat Ribbon Cables 3550MC005-ND
"Flat Ribbon Cable Multiple 10 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 10 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 10 Conductor, 100Ft, 26Awg, 600V; Cable Shielding Alpha Wire - 02F6640 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor, 100Ft, 26Awg, 600V; Cable Shielding Alpha Wire
02F6640
Flat Cable, 10 Conductor, 100Ft, 26Awg, 600V; Cable Shielding Alpha Wire 02F6640
FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 600V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:- RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 600V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3550MC005-ND 02F6640
Product Name Flat Ribbon Cables Flat Cable, 10 Conductor, 100Ft, 26Awg, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications MIL-SPEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details