Alpha Wire Multi-Conductor & Paired Cables 35493 WH199

Description
35493 WHITE BULK FT
Request a Quote Datasheet
Description
35493 WHITE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 35493 WH199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
35493 WH199
Multi-Conductor & Paired Cables 35493 WH199
35493 WHITE BULK FT

35493 WHITE BULK FT

Buy Now
Multiple Conductor Cables - 216-35493WH199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-35493WH199-DS-ND
Multiple Conductor Cables 216-35493WH199-DS-ND
MULTI-PAIR 6COND 24AWG WHT FOOT

MULTI-PAIR 6COND 24AWG WHT FOOT

Buy Now Datasheet
Xtra-Guard 3 / Bulk Ft Alpha Wire - 90R4378 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 3 / Bulk Ft Alpha Wire
90R4378
Xtra-Guard 3 / Bulk Ft Alpha Wire 90R4378
XTRA-GUARD 3 / BULK FT

XTRA-GUARD 3 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 35493 WH199 216-35493WH199-DS-ND 90R4378
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 3 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details