Alpha Wire Cables, Wires - Flat Ribbon Cables 3533 MC005

Description
Win Source Part Number: 1150315-3533 MC005 Category: Cables, Wires>Flat Ribbon Cables Series: MIL-DTL-16878/1 Type B Pitch: 0.052" (1.32mm) Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2713 Conductor Strand: 19 Strands / 34 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Multiple Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.051" (1.30mm) Ribbon Width: 1.530" (38.86mm) Alternative Parts (Cross-Reference): 3533 MC005.; 3533-MC005; 3533MC005; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3533 MC005-ND,3533MC005 Base Product Number: 3533
Request a Quote Datasheet
Description
Win Source Part Number: 1150315-3533 MC005 Category: Cables, Wires>Flat Ribbon Cables Series: MIL-DTL-16878/1 Type B Pitch: 0.052" (1.32mm) Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2713 Conductor Strand: 19 Strands / 34 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Multiple Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.051" (1.30mm) Ribbon Width: 1.530" (38.86mm) Alternative Parts (Cross-Reference): 3533 MC005.; 3533-MC005; 3533MC005; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3533 MC005-ND,3533MC005 Base Product Number: 3533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1150315-3533 MC005
Cables, Wires - Flat Ribbon Cables 1150315-3533 MC005
Win Source Part Number: 1150315-3533 MC005 Category: Cables, Wires>Flat Ribbon Cables Series: MIL-DTL-16878/1 Type B Pitch: 0.052" (1.32mm) Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2713 Conductor Strand: 19 Strands / 34 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Multiple Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.051" (1.30mm) Ribbon Width: 1.530" (38.86mm) Alternative Parts (Cross-Reference): 3533 MC005.; 3533-MC005; 3533MC005; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3533 MC005-ND,3533MC005 Base Product Number: 3533

Win Source Part Number: 1150315-3533 MC005
Category: Cables, Wires>Flat Ribbon Cables
Series: MIL-DTL-16878/1 Type B
Pitch: 0.052" (1.32mm)
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 600 V
Number of Conductors: 30
Standard Package: 1
Ratings: UL Style 2713
Conductor Strand: 19 Strands / 34 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Multiple
Temperature Range - Operating: -20°C ~ 105°C
Ribbon Thickness: 0.051" (1.30mm)
Ribbon Width: 1.530" (38.86mm)
Alternative Parts (Cross-Reference): 3533 MC005.; 3533-MC005; 3533MC005;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3533 MC005-ND,3533MC005
Base Product Number: 3533

Buy Now Datasheet
Flat Ribbon Cables - 3533MC005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3533MC005-ND
Flat Ribbon Cables 3533MC005-ND
"Flat Ribbon Cable Multiple 30 Conductors 0.052"" (1.32mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 30 Conductors 0.052"" (1.32mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Hu Wire Pvc / 100 Ft Alpha Wire - 02F6635 - Newark, An Avnet Company
Chicago, IL, United States
Hu Wire Pvc / 100 Ft Alpha Wire
02F6635
Hu Wire Pvc / 100 Ft Alpha Wire 02F6635
HU WIRE PVC / 100 FT

HU WIRE PVC / 100 FT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 1150315-3533 MC005 3533MC005-ND 02F6635
Product Name Cables, Wires - Flat Ribbon Cables Flat Ribbon Cables Hu Wire Pvc / 100 Ft Alpha Wire
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details