Alpha Wire's Hook-Up Wire, Ribbon part number 3532 features a 22 AWG stranded tinned copper conductor with a nominal insulation thickness of 0.010 inches made from PVC. The wire is designed for a temperature range of -55°C to 105°C and has a voltage rating of 600 VRMS. It complies with UL AWM/Style 2713 and military specifications MIL-DTL-16878/1 (Type B). The wire is available in multiple colors, including brown, red, orange, yellow, green, blue, slate, white, black, and violet, facilitating easy identification in applications. The product is RoHS compliant and meets various environmental regulations, ensuring it is suitable for use in electronic equipment. The maximum pull tension is rated at 118 lbs, and the wire has a capacitance of 34 pF/ft at 1 kHz. This product is ideal for applications requiring reliable electrical performance and compliance with industry standards.
Alpha Wire offers a variety of ribbon cable that facilitate easier routing and termination, taking up less space than wire harness bundles. These cables are designed to safely carry more current than round harnesses of similar wire gauges and are easy to separate and route within circuit.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 3532 |
| Product Name | Hook-Up Wire, Ribbon |
| Approvals | UL Listing Mark |
| Rated Voltage | 600 volts |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |