Alpha Wire Multi-Conductor & Paired Cables 35193 GR199

Description
35193 GREEN BULK FT
Request a Quote Datasheet
Description
35193 GREEN BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 35193 GR199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
35193 GR199
Multi-Conductor & Paired Cables 35193 GR199
35193 GREEN BULK FT

35193 GREEN BULK FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 22Awg, Per Ft, 300V; Cable Shielding Alpha Wire - 63R1363 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, Per Ft, 300V; Cable Shielding Alpha Wire
63R1363
Shielded Multiconductor Cable, 3 Conductor, 22Awg, Per Ft, 300V; Cable Shielding Alpha Wire 63R1363
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Green RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 35193 GR199 63R1363
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, Per Ft, 300V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6417A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
DeviceNet Physical Media - 1485K-P6F5-R5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers